TDK-Lambda Americas Inc., High Power Division 8.5V DC-DC Converter IC ICH12012A007V-007-R

Description
DC DC CONVERTER 0.7-8.5V Product overview: ICH12012A007V-007-R from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ICH12012A007V-00 7-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.7-8.5V Product overview: ICH12012A007V-007-R from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ICH12012A007V-00 7-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.5V DC-DC Converter IC - 132-ICH12012A007V-007-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.5V DC-DC Converter IC
132-ICH12012A007V-007-R
8.5V DC-DC Converter IC 132-ICH12012A007V-007-R
DC DC CONVERTER 0.7-8.5V Product overview: ICH12012A007V-007-R from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ICH12012A007V-00 7-R can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.7-8.5V Product overview: ICH12012A007V-007-R from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ICH12012A007V-007-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1340498-ICH12012A007V-007-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340498-ICH12012A007V-007-R
Power Supplies - Board Mount - DC DC Converters 1340498-ICH12012A007V-007-R
Win Source Part Number: 1340498-ICH12012A007 V-007-R Category: Power Supplies - Board Mount - DC DC Converters Series: iCH (85W) Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP Package: Tape & Reel Size / Dimension: 0.48" L x 0.48" W x 0.33" H (12.2mm x 12.2mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 400 Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 8.5V Efficiency: 97% Mounting Type: Surface Mount Package / Case: 14-SMD Module, 12 Leads Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: ICH12012 California Prop 65: Warning Information

Win Source Part Number: 1340498-ICH12012A007V-007-R
Category: Power Supplies - Board Mount - DC DC Converters
Series: iCH (85W)
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP
Package: Tape & Reel
Size / Dimension: 0.48" L x 0.48" W x 0.33" H (12.2mm x 12.2mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 400
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.7 ~ 8.5V
Efficiency: 97%
Mounting Type: Surface Mount
Package / Case: 14-SMD Module, 12 Leads
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: ICH12012
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ICH12012A007V-007-R 1340498-ICH12012A007V-007-R
Product Name 8.5V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

DCP012405B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP012405BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1226018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details