Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 6A 2.4V - 5.5V Input
DC-DC, NON ISOLATED, SURFACE MOUNT, INPUT 5VDC, OUTPUT 0.6-3.63V 6A (LGA) POS LOGIC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ICG05006A006V-006-R-ND | 47Y9891 |
| Product Name | DC DC Converters | Dc-Dc, Non Isolated, Surface Mount, Input 5Vdc, Output 0.6-3.63V 6A (Lga) Pos Logic Rohs Compliant Tdk-Lambda |
| Type | DC-DC Converter; 1 | |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |