The iCF12005A007V-007-R is a 3A non-isolated SMT point-of-load DC-DC converter in a 12.2 mm × 12.2 mm × 4.45 mm LGA or EPC footprint, compatible with DOSA standards. It accepts a 4.5 V to 14 V input and provides an adjustable output voltage from 0.7 V to 5.5 V with ±3% tolerance and up to 93.5% efficiency. The converter operates at 600 kHz switching frequency, features remote on/off, remote sense, and power good signaling, and includes hiccup-type overcurrent protection. It meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | iCF12005A007V-007-R |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | DOSA compatible footprint Surface mountable LGA or EPC format |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |