TDK-Lambda Americas Inc. DC-DC Converters iCF12003A007V-007-R

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - iCF12003A007V-007-R - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
iCF12003A007V-007-R
DC-DC Converters iCF12003A007V-007-R
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
3A Non-isolated SMT DOSA 2 POL Converters - iCF12003A007V-007-R - TDK-Lambda Europe GmbH
Achern, Germany
3A Non-isolated SMT DOSA 2 POL Converters
iCF12003A007V-007-R
3A Non-isolated SMT DOSA 2 POL Converters iCF12003A007V-007-R
The iCF series is one of TDK-Lambda's second generation DOSA-2 compatible Point of Load, surface mount DC-DC converters. The product's fully optimised control loop provides excellent transient response characteristics, without the need for external loop components. Measuring 12.2 x 12.2mm, the product will deliver 3A from either a 3.3V / 5V or 12V nominal input with efficiency levels of up to 93.5%. Features Fully Optimised Control Loop with Excellent Transient Response DOSA Compatible Footprint LGA or EPC Format 3 Year Warranty Applications for this product Test & Measurement Broadcast / Communications / Professional Audio

The iCF series is one of TDK-Lambda's second generation DOSA-2 compatible Point of Load, surface mount DC-DC converters. The product's fully optimised control loop provides excellent transient response characteristics, without the need for external loop components. Measuring 12.2 x 12.2mm, the product will deliver 3A from either a 3.3V / 5V or 12V nominal input with efficiency levels of up to 93.5%.

Features

  • Fully Optimised Control Loop with Excellent Transient Response
  • DOSA Compatible Footprint
  • LGA or EPC Format
  • 3 Year Warranty

Applications for this product

  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3A Non-isolated SMT DOSA 2 POL Converters - iCF12003A007V-007-R - TDK-Lambda Europe GmbH
Achern, Germany
3A Non-isolated SMT DOSA 2 POL Converters
iCF12003A007V-007-R
3A Non-isolated SMT DOSA 2 POL Converters iCF12003A007V-007-R
The iCF series is one of TDK-Lambda's second generation DOSA-2 compatible Point of Load, surface mount DC-DC converters. The product's fully optimised control loop provides excellent transient response characteristics, without the need for external loop components. Measuring 12.2 x 12.2mm, the product will deliver 3A from either a 3.3V / 5V or 12V nominal input with efficiency levels of up to 93.5%. Features Fully Optimised Control Loop with Excellent Transient Response DOSA Compatible Footprint LGA or EPC Format 3 Year Warranty Applications for this product Test & Measurement Broadcast / Communications / Professional Audio

The iCF series is one of TDK-Lambda's second generation DOSA-2 compatible Point of Load, surface mount DC-DC converters. The product's fully optimised control loop provides excellent transient response characteristics, without the need for external loop components. Measuring 12.2 x 12.2mm, the product will deliver 3A from either a 3.3V / 5V or 12V nominal input with efficiency levels of up to 93.5%.

Features

  • Fully Optimised Control Loop with Excellent Transient Response
  • DOSA Compatible Footprint
  • LGA or EPC Format
  • 3 Year Warranty

Applications for this product

  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3A Non-isolated SMT DOSA 2 POL Converters - iCF12003A007V-007-R - TDK-Lambda Europe GmbH
Achern, Germany
3A Non-isolated SMT DOSA 2 POL Converters
iCF12003A007V-007-R
3A Non-isolated SMT DOSA 2 POL Converters iCF12003A007V-007-R
The iCF series is one of TDK-Lambda's second generation DOSA-2 compatible Point of Load, surface mount DC-DC converters. The product's fully optimised control loop provides excellent transient response characteristics, without the need for external loop components. Measuring 12.2 x 12.2mm, the product will deliver 3A from either a 3.3V / 5V or 12V nominal input with efficiency levels of up to 93.5%. Features Fully Optimised Control Loop with Excellent Transient Response DOSA Compatible Footprint LGA or EPC Format 3 Year Warranty Applications for this product Test & Measurement Broadcast / Communications / Professional Audio

The iCF series is one of TDK-Lambda's second generation DOSA-2 compatible Point of Load, surface mount DC-DC converters. The product's fully optimised control loop provides excellent transient response characteristics, without the need for external loop components. Measuring 12.2 x 12.2mm, the product will deliver 3A from either a 3.3V / 5V or 12V nominal input with efficiency levels of up to 93.5%.

Features

  • Fully Optimised Control Loop with Excellent Transient Response
  • DOSA Compatible Footprint
  • LGA or EPC Format
  • 3 Year Warranty

Applications for this product

  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3A Non-isolated SMT DOSA 2 POL Converters - iCF12003A007V-007-R - TDK-Lambda Europe GmbH
Achern, Germany
3A Non-isolated SMT DOSA 2 POL Converters
iCF12003A007V-007-R
3A Non-isolated SMT DOSA 2 POL Converters iCF12003A007V-007-R
The iCF series is one of TDK-Lambda's second generation DOSA-2 compatible Point of Load, surface mount DC-DC converters. The product's fully optimised control loop provides excellent transient response characteristics, without the need for external loop components. Measuring 12.2 x 12.2mm, the product will deliver 3A from either a 3.3V / 5V or 12V nominal input with efficiency levels of up to 93.5%. Features Fully Optimised Control Loop with Excellent Transient Response DOSA Compatible Footprint LGA or EPC Format 3 Year Warranty Applications for this product Test & Measurement Broadcast / Communications / Professional Audio

The iCF series is one of TDK-Lambda's second generation DOSA-2 compatible Point of Load, surface mount DC-DC converters. The product's fully optimised control loop provides excellent transient response characteristics, without the need for external loop components. Measuring 12.2 x 12.2mm, the product will deliver 3A from either a 3.3V / 5V or 12V nominal input with efficiency levels of up to 93.5%.

Features

  • Fully Optimised Control Loop with Excellent Transient Response
  • DOSA Compatible Footprint
  • LGA or EPC Format
  • 3 Year Warranty

Applications for this product

  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3A Non-isolated SMT DOSA 2 POL Converters - iCF12003A007V-007-R - TDK-Lambda Europe GmbH
Achern, Germany
3A Non-isolated SMT DOSA 2 POL Converters
iCF12003A007V-007-R
3A Non-isolated SMT DOSA 2 POL Converters iCF12003A007V-007-R
The iCF series is one of TDK-Lambda's second generation DOSA-2 compatible Point of Load, surface mount DC-DC converters. The product's fully optimised control loop provides excellent transient response characteristics, without the need for external loop components. Measuring 12.2 x 12.2mm, the product will deliver 3A from either a 3.3V / 5V or 12V nominal input with efficiency levels of up to 93.5%. Features Fully Optimised Control Loop with Excellent Transient Response DOSA Compatible Footprint LGA or EPC Format 3 Year Warranty Applications for this product Test & Measurement Broadcast / Communications / Professional Audio

The iCF series is one of TDK-Lambda's second generation DOSA-2 compatible Point of Load, surface mount DC-DC converters. The product's fully optimised control loop provides excellent transient response characteristics, without the need for external loop components. Measuring 12.2 x 12.2mm, the product will deliver 3A from either a 3.3V / 5V or 12V nominal input with efficiency levels of up to 93.5%.

Features

  • Fully Optimised Control Loop with Excellent Transient Response
  • DOSA Compatible Footprint
  • LGA or EPC Format
  • 3 Year Warranty

Applications for this product

  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3A Non-isolated SMT DOSA 2 POL Converters - iCF12003A007V-007-R - TDK-Lambda Europe GmbH
Achern, Germany
3A Non-isolated SMT DOSA 2 POL Converters
iCF12003A007V-007-R
3A Non-isolated SMT DOSA 2 POL Converters iCF12003A007V-007-R
The iCF series is one of TDK-Lambda's second generation DOSA-2 compatible Point of Load, surface mount DC-DC converters. The product's fully optimised control loop provides excellent transient response characteristics, without the need for external loop components. Measuring 12.2 x 12.2mm, the product will deliver 3A from either a 3.3V / 5V or 12V nominal input with efficiency levels of up to 93.5%. Features Fully Optimised Control Loop with Excellent Transient Response DOSA Compatible Footprint LGA or EPC Format 3 Year Warranty Applications for this product Test & Measurement Broadcast / Communications / Professional Audio

The iCF series is one of TDK-Lambda's second generation DOSA-2 compatible Point of Load, surface mount DC-DC converters. The product's fully optimised control loop provides excellent transient response characteristics, without the need for external loop components. Measuring 12.2 x 12.2mm, the product will deliver 3A from either a 3.3V / 5V or 12V nominal input with efficiency levels of up to 93.5%.

Features

  • Fully Optimised Control Loop with Excellent Transient Response
  • DOSA Compatible Footprint
  • LGA or EPC Format
  • 3 Year Warranty

Applications for this product

  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number iCF12003A007V-007-R iCF12003A007V-007-R iCF12003A007V-007-R iCF12003A007V-007-R iCF12003A007V-007-R iCF12003A007V-007-R iCF12003A007V-007-R
Product Name DC-DC Converters 3A Non-isolated SMT DOSA 2 POL Converters 3A Non-isolated SMT DOSA 2 POL Converters 3A Non-isolated SMT DOSA 2 POL Converters 3A Non-isolated SMT DOSA 2 POL Converters 3A Non-isolated SMT DOSA 2 POL Converters 3A Non-isolated SMT DOSA 2 POL Converters
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame
Features DOSA compatible footprint Surface mountable LGA or EPC format
Operating Temperature -40 to 115 C (-40 to 239 F) 115 C (239 F) 115 C (239 F) 115 C (239 F) 115 C (239 F) 115 C (239 F) 115 C (239 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i7C4W008A120V-0F3-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
DC-DC Converters - CCG1R5-24-15DF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 402-OEM-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-2kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details