TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters ICF12003A007V-003-R

Description
Win Source Part Number: 1351153-ICF12003A007 V-003-R Category: Power Supplies - Board Mount - DC DC Converters Series: iCF (17W) Type: Non-Isolated PoL Module Features: Remote On/Off, UVLO Package: Tape & Reel Size / Dimension: 0.48" L x 0.48" W x 0.18" H (12.2mm x 12.2mm x 4.5mm) Applications: ITE (Commercial) Standard Package: 750 Power (Watts): 17 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 5.5V Efficiency: 94% Mounting Type: Surface Mount Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: ICF12003 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1351153-ICF12003A007 V-003-R Category: Power Supplies - Board Mount - DC DC Converters Series: iCF (17W) Type: Non-Isolated PoL Module Features: Remote On/Off, UVLO Package: Tape & Reel Size / Dimension: 0.48" L x 0.48" W x 0.18" H (12.2mm x 12.2mm x 4.5mm) Applications: ITE (Commercial) Standard Package: 750 Power (Watts): 17 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 5.5V Efficiency: 94% Mounting Type: Surface Mount Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: ICF12003 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351153-ICF12003A007V-003-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351153-ICF12003A007V-003-R
Power Supplies - Board Mount - DC DC Converters 1351153-ICF12003A007V-003-R
Win Source Part Number: 1351153-ICF12003A007 V-003-R Category: Power Supplies - Board Mount - DC DC Converters Series: iCF (17W) Type: Non-Isolated PoL Module Features: Remote On/Off, UVLO Package: Tape & Reel Size / Dimension: 0.48" L x 0.48" W x 0.18" H (12.2mm x 12.2mm x 4.5mm) Applications: ITE (Commercial) Standard Package: 750 Power (Watts): 17 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 5.5V Efficiency: 94% Mounting Type: Surface Mount Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: ICF12003 California Prop 65: Warning Information

Win Source Part Number: 1351153-ICF12003A007V-003-R
Category: Power Supplies - Board Mount - DC DC Converters
Series: iCF (17W)
Type: Non-Isolated PoL Module
Features: Remote On/Off, UVLO
Package: Tape & Reel
Size / Dimension: 0.48" L x 0.48" W x 0.18" H (12.2mm x 12.2mm x 4.5mm)
Applications: ITE (Commercial)
Standard Package: 750
Power (Watts): 17 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.7 ~ 5.5V
Efficiency: 94%
Mounting Type: Surface Mount
Package / Case: 10-SMD Module
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: ICF12003
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351153-ICF12003A007V-003-R
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1227439P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details