TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters IBF12012A007V-007-R

Description
Win Source Part Number: 1232240-IBF12012A007 V-007-R Category: Power Supplies - Board Mount>DC DC Converters Series: iBF (66W) Type: Non-Isolated PoL Module Features: Remote On/Off, OCP Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 300 Mounting: SMD (SMT) Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 5.5V Efficiency: 94.5% Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 115°C Dimension: 0.80" L x 0.45" W x 0.34" H (20.3mm x 11.4mm x 8.5mm) Alternative Parts (Cross-Reference): IBF12012A007V007R; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 285-2234-1,-IBF12012 A007V-007-RCT,-IBF12 012A007V007R,285-223 4-2,-IBF12012A007V-0 07-RDKR,285-2234-6,I BF12012A007V007R,-IB F12012A007V-007-R,-I BF12012A007V-007-R-N D,-IBF12012A007V007R -ND Base Product Number: IBF12012
Request a Quote Datasheet
Description
Win Source Part Number: 1232240-IBF12012A007 V-007-R Category: Power Supplies - Board Mount>DC DC Converters Series: iBF (66W) Type: Non-Isolated PoL Module Features: Remote On/Off, OCP Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 300 Mounting: SMD (SMT) Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 5.5V Efficiency: 94.5% Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 115°C Dimension: 0.80" L x 0.45" W x 0.34" H (20.3mm x 11.4mm x 8.5mm) Alternative Parts (Cross-Reference): IBF12012A007V007R; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 285-2234-1,-IBF12012 A007V-007-RCT,-IBF12 012A007V007R,285-223 4-2,-IBF12012A007V-0 07-RDKR,285-2234-6,I BF12012A007V007R,-IB F12012A007V-007-R,-I BF12012A007V-007-R-N D,-IBF12012A007V007R -ND Base Product Number: IBF12012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1232240-IBF12012A007V-007-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1232240-IBF12012A007V-007-R
Power Supplies - Board Mount - DC DC Converters 1232240-IBF12012A007V-007-R
Win Source Part Number: 1232240-IBF12012A007 V-007-R Category: Power Supplies - Board Mount>DC DC Converters Series: iBF (66W) Type: Non-Isolated PoL Module Features: Remote On/Off, OCP Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 300 Mounting: SMD (SMT) Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 5.5V Efficiency: 94.5% Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 115°C Dimension: 0.80" L x 0.45" W x 0.34" H (20.3mm x 11.4mm x 8.5mm) Alternative Parts (Cross-Reference): IBF12012A007V007R; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 285-2234-1,-IBF12012 A007V-007-RCT,-IBF12 012A007V007R,285-223 4-2,-IBF12012A007V-0 07-RDKR,285-2234-6,I BF12012A007V007R,-IB F12012A007V-007-R,-I BF12012A007V-007-R-N D,-IBF12012A007V007R -ND Base Product Number: IBF12012

Win Source Part Number: 1232240-IBF12012A007V-007-R
Category: Power Supplies - Board Mount>DC DC Converters
Series: iBF (66W)
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 300
Mounting: SMD (SMT)
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.7 ~ 5.5V
Efficiency: 94.5%
Package / Case: 10-SMD Module
Temperature Range - Operating: -40°C ~ 115°C
Dimension: 0.80" L x 0.45" W x 0.34" H (20.3mm x 11.4mm x 8.5mm)
Alternative Parts (Cross-Reference): IBF12012A007V007R;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: 285-2234-1,-IBF12012A007V-007-RCT,-IBF12012A007V007R,285-2234-2,-IBF12012A007V-007-RDKR,285-2234-6,IBF12012A007V007R,-IBF12012A007V-007-R,-IBF12012A007V-007-R-ND,-IBF12012A007V007R-ND
Base Product Number: IBF12012

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1232240-IBF12012A007V-007-R
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Buck 0.5A Step-Down DC-DC Converter IC - 739-LTC1701ES5#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.5000 amps
View Details
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details