Manufacturer: TDK InvenSense
Win Source Part Number: 1336561-IAM-20680HT
Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis
Supplier Device Package: 16-LGA (3x3)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 16-WFLGA Module
ECCN: 7A994
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1428-IAM-20680HTDKR,
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Inertial Sensor Chips |
| Product Number | 1336561-IAM-20680HT |
| Product Name | Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) |
| Package / Mounting | 16-WFLGA Module |