TDK InvenSense, Inc. Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) IAM-20680HP

Description
Manufacturer: TDK InvenSense Win Source Part Number: 1336562-IAM-20680HP Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 6 Axis Supplier Device Package: 16-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-WFLGA Module ECCN: EAR99 Fake Threat In the Open Market: 65 HTSUS: 9031.80.8085 Other Part Number: 1428-IAM-20680HPCT,1 428-IAM-20680HPDKR,1 428-IAM-20680HPTR Base Product Number: IAM-20680 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 1336562-IAM-20680HP Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 6 Axis Supplier Device Package: 16-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-WFLGA Module ECCN: EAR99 Fake Threat In the Open Market: 65 HTSUS: 9031.80.8085 Other Part Number: 1428-IAM-20680HPCT,1 428-IAM-20680HPDKR,1 428-IAM-20680HPTR Base Product Number: IAM-20680 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) - 1336562-IAM-20680HP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
1336562-IAM-20680HP
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) 1336562-IAM-20680HP
Manufacturer: TDK InvenSense Win Source Part Number: 1336562-IAM-20680HP Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 6 Axis Supplier Device Package: 16-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-WFLGA Module ECCN: EAR99 Fake Threat In the Open Market: 65 HTSUS: 9031.80.8085 Other Part Number: 1428-IAM-20680HPCT,1 428-IAM-20680HPDKR,1 428-IAM-20680HPTR Base Product Number: IAM-20680 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: TDK InvenSense
Win Source Part Number: 1336562-IAM-20680HP
Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, 6 Axis
Supplier Device Package: 16-LGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-WFLGA Module
ECCN: EAR99
Fake Threat In the Open Market: 65
HTSUS: 9031.80.8085
Other Part Number: 1428-IAM-20680HPCT,1428-IAM-20680HPDKR,1428-IAM-20680HPTR
Base Product Number: IAM-20680
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
IMUs (Inertial Measurement Units) - IAM-20680HP - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
IAM-20680HP
IMUs (Inertial Measurement Units) IAM-20680HP
6 AXIS GYROSCOPE

6 AXIS GYROSCOPE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 1336562-IAM-20680HP IAM-20680HP
Product Name Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) IMUs (Inertial Measurement Units)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 52.49 ft (160 dm)
Mounting Ceiling Mount; Ceiling
View Details