TDK InvenSense, Inc. Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - IAM-20680 IAM-20680

Description
Manufacturer: TDK InvenSense Win Source Part Number: 846968-IAM-20680 Series: Automotive, AEC-Q100 Features: Sensor Output Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 9031.80.8085 Other Part Number: 1428-1151-2, IAM-20680-ND, 1428-1151-1, 1428-1151-6
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 846968-IAM-20680 Series: Automotive, AEC-Q100 Features: Sensor Output Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 9031.80.8085 Other Part Number: 1428-1151-2, IAM-20680-ND, 1428-1151-1, 1428-1151-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - IAM-20680 - 846968-IAM-20680 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - IAM-20680
846968-IAM-20680
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - IAM-20680 846968-IAM-20680
Manufacturer: TDK InvenSense Win Source Part Number: 846968-IAM-20680 Series: Automotive, AEC-Q100 Features: Sensor Output Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 9031.80.8085 Other Part Number: 1428-1151-2, IAM-20680-ND, 1428-1151-1, 1428-1151-6

Manufacturer: TDK InvenSense
Win Source Part Number: 846968-IAM-20680
Series: Automotive, AEC-Q100
Features: Sensor Output
Package: Reel - TR
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 9031.80.8085
Other Part Number: 1428-1151-2, IAM-20680-ND, 1428-1151-1, 1428-1151-6

Buy Now Datasheet
IMUs (Inertial Measurement Units) - IAM-20680 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
IAM-20680
IMUs (Inertial Measurement Units) IAM-20680
AUTOMOTIVE QUALIFIED 6-AXIS INTE

AUTOMOTIVE QUALIFIED 6-AXIS INTE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 846968-IAM-20680 IAM-20680
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - IAM-20680 IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 7962043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 52.49 ft (160 dm)
Mounting Ceiling Mount; Ceiling
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Type 18.5D - PIR movement and presence detectors DALI - 185D82300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details