TDK-Lambda Americas Inc. DC-DC Converters iAD12016A008V-001-R

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The iAD12016A008V-001-R is a non-isolated DC-DC converter with a standard DOSA SIP footprint, designed for point-of-load applications in telecom, datacom, and industrial control systems. It accepts a 6.0-14VDC input and delivers a programmable output voltage from 0.8V to 5.5V at up to 16A, with efficiency up to 94% at 5V. The converter supports remote sense and remote on/off via positive or negative logic, and includes auto-recovery overload protection. It measures 50.8 x 7.9 x 14mm with a low 13.97mm profile and uses through-hole mounting. Operating temperature ranges from -40°C to +125°C, with convection or forced air cooling. Certification includes UL60950, VDE0805, and CB scheme for IEC60950. Weight is 12g max, and the product carries a 3-year warranty.

Datasheet Summary
Powered by GS/AI

The iAD12016A008V-001-R is a non-isolated DC-DC converter with a standard DOSA SIP footprint, designed for point-of-load applications in telecom, datacom, and industrial control systems. It accepts a 6.0-14VDC input and delivers a programmable output voltage from 0.8V to 5.5V at up to 16A, with efficiency up to 94% at 5V. The converter supports remote sense and remote on/off via positive or negative logic, and includes auto-recovery overload protection. It measures 50.8 x 7.9 x 14mm with a low 13.97mm profile and uses through-hole mounting. Operating temperature ranges from -40°C to +125°C, with convection or forced air cooling. Certification includes UL60950, VDE0805, and CB scheme for IEC60950. Weight is 12g max, and the product carries a 3-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - iAD12016A008V-001-R - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
iAD12016A008V-001-R
DC-DC Converters iAD12016A008V-001-R
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number iAD12016A008V-001-R
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Regulatory Compliance IEC60950-1 CSA C22.2 No.60950-1 EN60950-1 UL60950-1 VDE 0805-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-20KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CN200A110-12/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 402L-40KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CHVM3-12-0300NW - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers