TDK-Lambda Europe GmbH 1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT i9C2W050A240V-NC3-R

Description
The i9C Series DC‑DC buck‑boost converter highlights its key innovation: Programmable High‑Efficiency Pass‑Through (PHEPT) mode. Using patented technology, PHEPT allows designers to define an input‑voltage window in which the module bypasses regulation and directly connects input to output, eliminating switching and conversion losses. This improves efficiency, reduces thermal stress, and extends battery runtime. The converter supports 9–80 V or 9–40 V inputs and 9.6–60 V or 5–36 V outputs, delivering up to 1500 W for 12 V, 24 V, 48 V, and 60 V bus architectures. Its compact wide quarter‑brick package with baseplate enables flexible cooling options. Features include wide output adjustment, negative logic On/Off control, power good, remote sense, user‑adjustable overcurrent protection,low‑power sleep mode, and full auto‑recovery protection. Features Up to 1500W in a compact wide quarter‑brick package, delivering high power density while requiring less board area Up to 99% efficiency enabled by patented, user‑programmable PHEPT window technology By minimising conversion losses, the i9C helps lower energy consumption and extends battery life in portable and battery‑powered systems User‑configurable sleep mode that places the module into a low‑power dissipation state during idle or light‑load conditions Wide operating voltage flexibility, supporting 9–80 V or 9–40 V inputs and a wide output adjustment range of 9.6–60 V or 5–36 V Designed for high‑ambient, low‑airflow environments Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Robotics
Request a Quote
Description
The i9C Series DC‑DC buck‑boost converter highlights its key innovation: Programmable High‑Efficiency Pass‑Through (PHEPT) mode. Using patented technology, PHEPT allows designers to define an input‑voltage window in which the module bypasses regulation and directly connects input to output, eliminating switching and conversion losses. This improves efficiency, reduces thermal stress, and extends battery runtime. The converter supports 9–80 V or 9–40 V inputs and 9.6–60 V or 5–36 V outputs, delivering up to 1500 W for 12 V, 24 V, 48 V, and 60 V bus architectures. Its compact wide quarter‑brick package with baseplate enables flexible cooling options. Features include wide output adjustment, negative logic On/Off control, power good, remote sense, user‑adjustable overcurrent protection,low‑power sleep mode, and full auto‑recovery protection. Features Up to 1500W in a compact wide quarter‑brick package, delivering high power density while requiring less board area Up to 99% efficiency enabled by patented, user‑programmable PHEPT window technology By minimising conversion losses, the i9C helps lower energy consumption and extends battery life in portable and battery‑powered systems User‑configurable sleep mode that places the module into a low‑power dissipation state during idle or light‑load conditions Wide operating voltage flexibility, supporting 9–80 V or 9–40 V inputs and a wide output adjustment range of 9.6–60 V or 5–36 V Designed for high‑ambient, low‑airflow environments Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Robotics
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The i9C2W050A240V-NC3-R is a 1500 W non-isolated DC-DC buck-boost converter with a programmable high-efficiency pass-through (PHEPT) mode, supporting a 9 to 40 V input and a 5 to 36 V output. It features a non-flanged, wide quarter-brick package measuring 57.91 x 55.88 x 15.25 mm, with a baseplate for conduction cooling. The converter delivers up to 97.5% efficiency in PHEPT mode and 95% in fully regulated mode, with a 1 A/μs transient response and up to 50 A output current capability. It includes negative logic ON/OFF control, remote sense, adjustable overcurrent protection, sleep mode, and power good indication. Compliance includes IEC/EN/UL/CSA/EN62368-1, CE, and UKCA markings. Operation is rated from -40°C to 117°C baseplate temperature with 5 to 95% RH humidity.

Datasheet Summary
Powered by GS/AI

The i9C2W050A240V-NC3-R is a 1500 W non-isolated DC-DC buck-boost converter with a programmable high-efficiency pass-through (PHEPT) mode, supporting a 9 to 40 V input and a 5 to 36 V output. It features a non-flanged, wide quarter-brick package measuring 57.91 x 55.88 x 15.25 mm, with a baseplate for conduction cooling. The converter delivers up to 97.5% efficiency in PHEPT mode and 95% in fully regulated mode, with a 1 A/μs transient response and up to 50 A output current capability. It includes negative logic ON/OFF control, remote sense, adjustable overcurrent protection, sleep mode, and power good indication. Compliance includes IEC/EN/UL/CSA/EN62368-1, CE, and UKCA markings. Operation is rated from -40°C to 117°C baseplate temperature with 5 to 95% RH humidity.

Suppliers

Company
Product
Description
Supplier Links
1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT - i9C2W050A240V-NC3-R - TDK-Lambda Europe GmbH
Achern, Germany
1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT
i9C2W050A240V-NC3-R
1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT i9C2W050A240V-NC3-R
The i9C Series DC‑DC buck‑boost converter highlights its key innovation: Programmable High‑Efficiency Pass‑Through (PHEPT) mode. Using patented technology, PHEPT allows designers to define an input‑voltage window in which the module bypasses regulation and directly connects input to output, eliminating switching and conversion losses. This improves efficiency, reduces thermal stress, and extends battery runtime. The converter supports 9–80 V or 9–40 V inputs and 9.6–60 V or 5–36 V outputs, delivering up to 1500 W for 12 V, 24 V, 48 V, and 60 V bus architectures. Its compact wide quarter‑brick package with baseplate enables flexible cooling options. Features include wide output adjustment, negative logic On/Off control, power good, remote sense, user‑adjustable overcurrent protection,low‑power sleep mode, and full auto‑recovery protection. Features Up to 1500W in a compact wide quarter‑brick package, delivering high power density while requiring less board area Up to 99% efficiency enabled by patented, user‑programmable PHEPT window technology By minimising conversion losses, the i9C helps lower energy consumption and extends battery life in portable and battery‑powered systems User‑configurable sleep mode that places the module into a low‑power dissipation state during idle or light‑load conditions Wide operating voltage flexibility, supporting 9–80 V or 9–40 V inputs and a wide output adjustment range of 9.6–60 V or 5–36 V Designed for high‑ambient, low‑airflow environments Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Robotics

The i9C Series DC‑DC buck‑boost converter highlights its key innovation: Programmable High‑Efficiency Pass‑Through (PHEPT) mode. Using patented technology, PHEPT allows designers to define an input‑voltage window in which the module bypasses regulation and directly connects input to output, eliminating switching and conversion losses. This improves efficiency, reduces thermal stress, and extends battery runtime.

The converter supports 9–80 V or 9–40 V inputs and 9.6–60 V or 5–36 V outputs, delivering up to 1500 W for 12 V, 24 V, 48 V, and 60 V bus architectures. Its compact wide quarter‑brick package with baseplate enables flexible cooling options.

Features include wide output adjustment, negative logic On/Off control, power good, remote sense, user‑adjustable overcurrent protection,low‑power sleep mode, and full auto‑recovery protection.

Features

  • Up to 1500W in a compact wide quarter‑brick package, delivering high power density while requiring less board area
  • Up to 99% efficiency enabled by patented, user‑programmable PHEPT window technology
  • By minimising conversion losses, the i9C helps lower energy consumption and extends battery life in portable and battery‑powered systems
  • User‑configurable sleep mode that places the module into a low‑power dissipation state during idle or light‑load conditions
  • Wide operating voltage flexibility, supporting 9–80 V or 9–40 V inputs and a wide output adjustment range of 9.6–60 V or 5–36 V
  • Designed for high‑ambient, low‑airflow environments

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Robotics
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number i9C2W050A240V-NC3-R
Product Name 1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG10-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details