TDK-Lambda Europe GmbH 300W up to 9-53V Input, Buck-Boost Non-isolated DC-DC Converters i7C4W012A050V

Description
The i7C series of non-isolated step-up / step-down converters are ideal for generating additional DC output voltage rails up to 300 W from a single output 12V, 24V or 48V AC-DC power supply. The highly efficient i7C series accepts a very wide DC input and has a wide output adjustment range. Three mechanical configurations are available; low profile open frame, baseplate construction for conduction cooling, or integral heat sink for convection or forced air cooling. Options include a Power Good signal, switching frequency synchronization, output current monitoring and an adjustable current limit for parallel operation. Features Up to 300W in a 1/16th Brick Pin-Out High Efficiency - Up to 97% Wide 5 to 28V, 8 to 24V or 9.6 to 48V Output Adjustment Wide 9 to 36V or 9 to 53Vdc Input Range Low Component Count With Minimal External Components Low Airflow With Minimal Derating Requirements Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The i7C series of non-isolated step-up / step-down converters are ideal for generating additional DC output voltage rails up to 300 W from a single output 12V, 24V or 48V AC-DC power supply. The highly efficient i7C series accepts a very wide DC input and has a wide output adjustment range. Three mechanical configurations are available; low profile open frame, baseplate construction for conduction cooling, or integral heat sink for convection or forced air cooling. Options include a Power Good signal, switching frequency synchronization, output current monitoring and an adjustable current limit for parallel operation. Features Up to 300W in a 1/16th Brick Pin-Out High Efficiency - Up to 97% Wide 5 to 28V, 8 to 24V or 9.6 to 48V Output Adjustment Wide 9 to 36V or 9 to 53Vdc Input Range Low Component Count With Minimal External Components Low Airflow With Minimal Derating Requirements Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300W up to 9-53V Input, Buck-Boost Non-isolated DC-DC Converters - i7C4W012A050V - TDK-Lambda Europe GmbH
Achern, Germany
300W up to 9-53V Input, Buck-Boost Non-isolated DC-DC Converters
i7C4W012A050V
300W up to 9-53V Input, Buck-Boost Non-isolated DC-DC Converters i7C4W012A050V
The i7C series of non-isolated step-up / step-down converters are ideal for generating additional DC output voltage rails up to 300 W from a single output 12V, 24V or 48V AC-DC power supply. The highly efficient i7C series accepts a very wide DC input and has a wide output adjustment range. Three mechanical configurations are available; low profile open frame, baseplate construction for conduction cooling, or integral heat sink for convection or forced air cooling. Options include a Power Good signal, switching frequency synchronization, output current monitoring and an adjustable current limit for parallel operation. Features Up to 300W in a 1/16th Brick Pin-Out High Efficiency - Up to 97% Wide 5 to 28V, 8 to 24V or 9.6 to 48V Output Adjustment Wide 9 to 36V or 9 to 53Vdc Input Range Low Component Count With Minimal External Components Low Airflow With Minimal Derating Requirements Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

The i7C series of non-isolated step-up / step-down converters are ideal for generating additional DC output voltage rails up to 300 W from a single output 12V, 24V or 48V AC-DC power supply. The highly efficient i7C series accepts a very wide DC input and has a wide output adjustment range. Three mechanical configurations are available; low profile open frame, baseplate construction for conduction cooling, or integral heat sink for convection or forced air cooling. Options include a Power Good signal, switching frequency synchronization, output current monitoring and an adjustable current limit for parallel operation.

Features

  • Up to 300W in a 1/16th Brick Pin-Out
  • High Efficiency - Up to 97%
  • Wide 5 to 28V, 8 to 24V or 9.6 to 48V Output Adjustment
  • Wide 9 to 36V or 9 to 53Vdc Input Range
  • Low Component Count With Minimal External Components
  • Low Airflow With Minimal Derating Requirements

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number i7C4W012A050V
Product Name 300W up to 9-53V Input, Buck-Boost Non-isolated DC-DC Converters
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Voltage 5.0 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
DINRail mount DC-DC converters - DPX30-24WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 15.0 volts
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH350S-48-12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts
View Details