Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 28V 12.5A 9V - 53V Input
DC-DC CONVERTER, 5V-28V, 12.5A; Power Supply Approvals:ITE; Output Power Max:300W; Output Voltage Min:5V; Output Voltage Max:28V; Output Current Max:12.5A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes
DC-DC CONVERTER, 5V-28V, 12.5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 285-I7C4W012A050V-003-R-ND | 69AH6308 | 27AJ4727 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5V-28V, 12.5A; Power Supply Approvals Tdk-Lambda | Dc-Dc Converter, 5V-28V, 12.5A Rohs Compliant Tdk-Lambda |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Regulatory Compliance | ROHS COMP | RoHS Compliant | RoHS Compliant |