TDK-Lambda Americas Inc. Dc-Dc Converter, 3.3-18V, 45A; Power Supply Approvals Tdk-Lambda I7A24045A033V-001-R

Description
DC-DC CONVERTER, 3.3-18V, 45A; Power Supply Approvals:ITE; Output Power Max:750W; Output Voltage Min:3.3V; Output Voltage Max:18V; Output Current Max:45A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:18V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3-18V, 45A; Power Supply Approvals:ITE; Output Power Max:750W; Output Voltage Min:3.3V; Output Voltage Max:18V; Output Current Max:45A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:18V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3-18V, 45A; Power Supply Approvals Tdk-Lambda - 09AJ9513 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3-18V, 45A; Power Supply Approvals Tdk-Lambda
09AJ9513
Dc-Dc Converter, 3.3-18V, 45A; Power Supply Approvals Tdk-Lambda 09AJ9513
DC-DC CONVERTER, 3.3-18V, 45A; Power Supply Approvals:ITE; Output Power Max:750W; Output Voltage Min:3.3V; Output Voltage Max:18V; Output Current Max:45A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:18V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3-18V, 45A; Power Supply Approvals:ITE; Output Power Max:750W; Output Voltage Min:3.3V; Output Voltage Max:18V; Output Current Max:45A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:18V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 09AJ9513
Product Name Dc-Dc Converter, 3.3-18V, 45A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2186-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers