DC-DC CONVERTER, POL, 0.6V TO 5V, 50A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 07AH4078 |
| Product Name | Dc-Dc Converter, Pol, 0.6V To 5V, 50A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 3.3 to 15.0 volts |