TDK-Lambda Americas Inc., High Power Division DC DC Converters I6A4W010A033V-001-R

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3 ~ 40V 10A 9V - 53V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3 ~ 40V 10A 9V - 53V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-2670-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-2670-ND
DC DC Converters 285-2670-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3 ~ 40V 10A 9V - 53V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3 ~ 40V 10A 9V - 53V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V-40V; Power Supply Approvals Tdk-Lambda - 69AC4431 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V-40V; Power Supply Approvals Tdk-Lambda
69AC4431
Dc-Dc Converter, 3.3V-40V; Power Supply Approvals Tdk-Lambda 69AC4431
DC-DC CONVERTER, 3.3V-40V; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:40V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Sixteenth Brick RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V-40V; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:40V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Sixteenth Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-2670-ND 69AC4431
Product Name DC DC Converters Dc-Dc Converter, 3.3V-40V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data