TDK-Lambda Americas Inc., High Power Division DC-DC Converters I6A24014A033V-002-R

Description
TDK-Lambda I6A24014A033V-002-R
Request a Quote Datasheet
Description
TDK-Lambda I6A24014A033V-002-R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 2831795 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2831795
DC-DC Converters 2831795
TDK-Lambda I6A24014A033V-002-R

TDK-Lambda I6A24014A033V-002-R

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1352245-I6A24014A033V-002-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1352245-I6A24014A033V-002-R
Power Supplies - Board Mount - DC DC Converters 1352245-I6A24014A033V-002-R
Win Source Part Number: 1352245-I6A24014A033 V-002-R Category: Power Supplies - Board Mount - DC DC Converters Series: i6A (250W) Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP Package: Tray Size / Dimension: 1.30" L x 0.90" W x 0.50" H (33.0mm x 22.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 250 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 14A Voltage - Input (Min): 9V Voltage - Input (Max): 40V Voltage - Output 1: 3.3 ~ 24V Efficiency: 98% Mounting Type: Through Hole Package / Case: Sixteenth Brick Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: I6A24014 California Prop 65: Warning Information

Win Source Part Number: 1352245-I6A24014A033V-002-R
Category: Power Supplies - Board Mount - DC DC Converters
Series: i6A (250W)
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP
Package: Tray
Size / Dimension: 1.30" L x 0.90" W x 0.50" H (33.0mm x 22.9mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 250 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 14A
Voltage - Input (Min): 9V
Voltage - Input (Max): 40V
Voltage - Output 1: 3.3 ~ 24V
Efficiency: 98%
Mounting Type: Through Hole
Package / Case: Sixteenth Brick
Supplier Device Package: Sixteenth Brick
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: I6A24014
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 2831795 1352245-I6A24014A033V-002-R
Product Name DC-DC Converters Power Supplies - Board Mount - DC DC Converters
Input Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Modules - AHF2815D/ESB - 1232058-AHF2815D/ESB - Win Source Electronics
Specs
Output Power 20 watts
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
1A 15V 38V DC-DC Converter IC - 132-PT5107A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 15 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details