Win Source Part Number: 1341370-I6A24014A033
Category: Power Supplies - Board Mount - DC DC Converters
Series: i6A (250W)
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP
Package: Tray
Size / Dimension: 1.30" L x 0.90" W x 0.50" H (33.0mm x 22.9mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 250 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 14A
Voltage - Input (Min): 9V
Voltage - Input (Max): 40V
Voltage - Output 1: 3.3 ~ 24V
Efficiency: 98%
Mounting Type: Through Hole
Package / Case: Sixteenth Brick
Supplier Device Package: Sixteenth Brick
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: I6A24014
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1341370-I6A24014A033V-000-R |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |