TDK-Lambda Americas Inc., High Power Division Dc-Dc Converter, 1 O/p, 3.3-24V, 14A; Power Supply Approvals Tdk-Lambda I6A24014A033V-000-R

Description
DC-DC CONVERTER, 1 O/P, 3.3-24V, 14A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:24V; Output Current Max:14A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1 O/P, 3.3-24V, 14A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:24V; Output Current Max:14A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1 O/p, 3.3-24V, 14A; Power Supply Approvals Tdk-Lambda - 78Y5854 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 3.3-24V, 14A; Power Supply Approvals Tdk-Lambda
78Y5854
Dc-Dc Converter, 1 O/p, 3.3-24V, 14A; Power Supply Approvals Tdk-Lambda 78Y5854
DC-DC CONVERTER, 1 O/P, 3.3-24V, 14A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:24V; Output Current Max:14A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 3.3-24V, 14A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:24V; Output Current Max:14A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78Y5854
Product Name Dc-Dc Converter, 1 O/p, 3.3-24V, 14A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
AC Power Supply - 21758645 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type AC Power Source
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details