TDK-Lambda Americas Inc., High Power Division Dc-Dc Converter, -30V To -3.3V, 8A; Power Supply Approvals Tdk-Lambda I6A24008A033V-N01-R

Description
DC-DC CONVERTER, -30V TO -3.3V, 8A; Power Supply Approvals:ITE; Output Power Max:75W; Output Voltage Min:-30V; Output Voltage Max:-3.3V; Output Current Max:8A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, -30V TO -3.3V, 8A; Power Supply Approvals:ITE; Output Power Max:75W; Output Voltage Min:-30V; Output Voltage Max:-3.3V; Output Current Max:8A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, -30V To -3.3V, 8A; Power Supply Approvals Tdk-Lambda - 69AC4430 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -30V To -3.3V, 8A; Power Supply Approvals Tdk-Lambda
69AC4430
Dc-Dc Converter, -30V To -3.3V, 8A; Power Supply Approvals Tdk-Lambda 69AC4430
DC-DC CONVERTER, -30V TO -3.3V, 8A; Power Supply Approvals:ITE; Output Power Max:75W; Output Voltage Min:-30V; Output Voltage Max:-3.3V; Output Current Max:8A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, -30V TO -3.3V, 8A; Power Supply Approvals:ITE; Output Power Max:75W; Output Voltage Min:-30V; Output Voltage Max:-3.3V; Output Current Max:8A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 69AC4430
Product Name Dc-Dc Converter, -30V To -3.3V, 8A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage -30.0 to -3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details