Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219280-HWS8012/A
Length: 180 mm
Number of Pins: 7
Number of Outputs: 1
Output Current: 6.7 A
Efficiency: 85 %
Output Power: 80.4 W
Output Voltage: 12 V
Categories: Custom Parts
Alternative Parts (Cross-Reference): HWS80-12/A;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 82 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1219280-HWS8012/A |
| Product Name | Custom Parts - Custom Parts (E - I) - HWS8012/A |