The HWS600-5/ME is a 600W single-output AC-DC power supply for medical equipment, offering a 5V output with a 4.0 to 6.0V adjustment range and a maximum current of 120A. It operates from an 85 to 265Vac input, meets IEC 60601-1 for basic insulation, and complies with EN55011, EN55032-B, FCC-B, and VCCI-B EMI standards without external filtering. It features a peak power capability of 744W at 200-265Vac input for up to 10 seconds with a 35% duty cycle, ripple and noise of 120mV, and efficiency of 80% at 115Vac and 83% at 230Vac. The unit has a convection-cooled aluminum case, screw terminals, and dimensions of 126.5 x 82 x 240mm. It supports remote on/off and remote sense, and has a limited lifetime warranty in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/ME" models offer IEC/EN/UL 60601-1 (basic insulation) medical certifications. The HWS/ME series deliver power levels from 30 to 1500W and output voltages from 5V to 48V.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS600-5/ME | HWS600-5/ME |
| Product Name | AC-DC Power Supplies | 30W - 1500W Single output medical power supplies |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Limited Lifetime Warranty Medical Approvals 2 x MOOP High Efficiency | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | EN60601-1 UL60601-1 CSA-C22.2 No.601.1-M90 |