The HWS600-15/PV is a 600W single-output AC-DC industrial power supply in the HWS300-1500 series, designed for reliable operation with a wide 85-265Vac input range and output voltage adjustment from 12.0 to 18.0V. It includes program voltage functionality for output customization, as indicated by the /PV option, and meets IEC 62368-1 safety standards with UL 508 certification for its 15V variant. The unit features remote on/off and sense capabilities, a limited lifetime warranty in applicable regions, and operates from -10 to +70°C with internal fan cooling. Its dimensions are 100 x 82 x 165 mm, it uses screw terminals, and complies with EN55011/EN55032-B, FCC-B, and VCCI-B conducted and radiated EMI limits without external filtering.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS600-15/PV |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Full function flagship model Limited Lifetime Warranty |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 |