TDK-Lambda Americas Inc., High Power Division Off - Board Modules - HWS50A-5/A HWS50A-5/A

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063740-HWS50A-5/A Length: 119.888 mm Approvals: CE Mounting: SMD (SMT) Height: 82.042 mm Weight: 280 g Power Rating: 50 W Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 10 A Voltage - Output 1: 5 V Efficiency: 84 % Output Power: 50 W Output Voltage: 5 V Width: 31.496 mm Categories: Off-Board Modules Case / Package: 120 Max Input Voltage: 265 V Alternative Parts (Cross-Reference): VSBU-120-3.3; HWS30A-5/A; HWS15A-5/A; HWS150A-5/A; S8VK-G12024; ECP180PS36; ECP180PS28HWS-50A-5/ A; HWS-50A-5A; HWS50A-5/A.; HWS50A-5A; HWS50A5/A; HWS50A5A; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 120 mm Lead Free: Yes Mount: Chassis Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C REACH SVHC: Unknown Max Current Rating: 650 mA Max Power Dissipation: 50 W Max Output Current: 10 A Min Input Voltage: 85 V Max Output Voltage: 6 V Min Output Voltage: 4 V Current - Output 1: 10 A Max Output Power: 50 W Nominal Output Voltage: 5 V Min Input Voltage (AC): 85 V Max Input Voltage (AC): 265 V
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063740-HWS50A-5/A Length: 119.888 mm Approvals: CE Mounting: SMD (SMT) Height: 82.042 mm Weight: 280 g Power Rating: 50 W Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 10 A Voltage - Output 1: 5 V Efficiency: 84 % Output Power: 50 W Output Voltage: 5 V Width: 31.496 mm Categories: Off-Board Modules Case / Package: 120 Max Input Voltage: 265 V Alternative Parts (Cross-Reference): VSBU-120-3.3; HWS30A-5/A; HWS15A-5/A; HWS150A-5/A; S8VK-G12024; ECP180PS36; ECP180PS28HWS-50A-5/ A; HWS-50A-5A; HWS50A-5/A.; HWS50A-5A; HWS50A5/A; HWS50A5A; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 120 mm Lead Free: Yes Mount: Chassis Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C REACH SVHC: Unknown Max Current Rating: 650 mA Max Power Dissipation: 50 W Max Output Current: 10 A Min Input Voltage: 85 V Max Output Voltage: 6 V Min Output Voltage: 4 V Current - Output 1: 10 A Max Output Power: 50 W Nominal Output Voltage: 5 V Min Input Voltage (AC): 85 V Max Input Voltage (AC): 265 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Off - Board Modules - HWS50A-5/A - 1063740-HWS50A-5/A - Win Source Electronics
Laguna Hills, CA, United States
Off - Board Modules - HWS50A-5/A
1063740-HWS50A-5/A
Off - Board Modules - HWS50A-5/A 1063740-HWS50A-5/A
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063740-HWS50A-5/A Length: 119.888 mm Approvals: CE Mounting: SMD (SMT) Height: 82.042 mm Weight: 280 g Power Rating: 50 W Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 10 A Voltage - Output 1: 5 V Efficiency: 84 % Output Power: 50 W Output Voltage: 5 V Width: 31.496 mm Categories: Off-Board Modules Case / Package: 120 Max Input Voltage: 265 V Alternative Parts (Cross-Reference): VSBU-120-3.3; HWS30A-5/A; HWS15A-5/A; HWS150A-5/A; S8VK-G12024; ECP180PS36; ECP180PS28HWS-50A-5/ A; HWS-50A-5A; HWS50A-5/A.; HWS50A-5A; HWS50A5/A; HWS50A5A; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 120 mm Lead Free: Yes Mount: Chassis Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C REACH SVHC: Unknown Max Current Rating: 650 mA Max Power Dissipation: 50 W Max Output Current: 10 A Min Input Voltage: 85 V Max Output Voltage: 6 V Min Output Voltage: 4 V Current - Output 1: 10 A Max Output Power: 50 W Nominal Output Voltage: 5 V Min Input Voltage (AC): 85 V Max Input Voltage (AC): 265 V

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063740-HWS50A-5/A
Length: 119.888 mm
Approvals: CE
Mounting: SMD (SMT)
Height: 82.042 mm
Weight: 280 g
Power Rating: 50 W
Isolation Voltage: 3 kV
Number of Outputs: 1
Output Current: 10 A
Voltage - Output 1: 5 V
Efficiency: 84 %
Output Power: 50 W
Output Voltage: 5 V
Width: 31.496 mm
Categories: Off-Board Modules
Case / Package: 120
Max Input Voltage: 265 V
Alternative Parts (Cross-Reference): VSBU-120-3.3; HWS30A-5/A; HWS15A-5/A; HWS150A-5/A; S8VK-G12024; ECP180PS36; ECP180PS28HWS-50A-5/A; HWS-50A-5A; HWS50A-5/A.; HWS50A-5A; HWS50A5/A; HWS50A5A;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 120 mm
Lead Free: Yes
Mount: Chassis Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
REACH SVHC: Unknown
Max Current Rating: 650 mA
Max Power Dissipation: 50 W
Max Output Current: 10 A
Min Input Voltage: 85 V
Max Output Voltage: 6 V
Min Output Voltage: 4 V
Current - Output 1: 10 A
Max Output Power: 50 W
Nominal Output Voltage: 5 V
Min Input Voltage (AC): 85 V
Max Input Voltage (AC): 265 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Number 1063740-HWS50A-5/A
Product Name Off - Board Modules - HWS50A-5/A
Package Type Other; 120
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH N-CHAN 1:1 TO252-5 - 376-AUIPS7141RTRL - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
High Current LED Flash Driver Charge Pump IC - AAT3170 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Gates and Inverters - 74HCU04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details