TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters HWS50A-24/A

Description
Win Source Part Number: 1090181-HWS50A-24/A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HWS-A (50W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Bulk Applications: Industrial, ITE (Commercial) Standard Package: 1 Power (Watts): 50W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 82% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 4.72" L x 1.04" W x 3.23" H (119.9mm x 26.4mm x 82.0mm) Alternative Parts (Cross-Reference): PCM-400-24-CFS; HWS15A-24/A; HWS30A-24/A; HWS150A-24/A; S8VK-G12024; ECP180PS24; VEH120PS24HWS-50A-24 /A; HWS-50A-24A; HWS50A-24A; HWS50A24/A; HWS50A24A; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 2.2 A Mfr: TDK-Lambda Americas Inc Other Names: 285-2259,HWS50A24/A Base Product Number: HWS50 Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1090181-HWS50A-24/A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HWS-A (50W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Bulk Applications: Industrial, ITE (Commercial) Standard Package: 1 Power (Watts): 50W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 82% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 4.72" L x 1.04" W x 3.23" H (119.9mm x 26.4mm x 82.0mm) Alternative Parts (Cross-Reference): PCM-400-24-CFS; HWS15A-24/A; HWS30A-24/A; HWS150A-24/A; S8VK-G12024; ECP180PS24; VEH120PS24HWS-50A-24 /A; HWS-50A-24A; HWS50A-24A; HWS50A24/A; HWS50A24A; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 2.2 A Mfr: TDK-Lambda Americas Inc Other Names: 285-2259,HWS50A24/A Base Product Number: HWS50 Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1090181-HWS50A-24/A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1090181-HWS50A-24/A
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1090181-HWS50A-24/A
Win Source Part Number: 1090181-HWS50A-24/A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HWS-A (50W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Bulk Applications: Industrial, ITE (Commercial) Standard Package: 1 Power (Watts): 50W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 82% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 4.72" L x 1.04" W x 3.23" H (119.9mm x 26.4mm x 82.0mm) Alternative Parts (Cross-Reference): PCM-400-24-CFS; HWS15A-24/A; HWS30A-24/A; HWS150A-24/A; S8VK-G12024; ECP180PS24; VEH120PS24HWS-50A-24 /A; HWS-50A-24A; HWS50A-24A; HWS50A24/A; HWS50A24A; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 2.2 A Mfr: TDK-Lambda Americas Inc Other Names: 285-2259,HWS50A24/A Base Product Number: HWS50 Approval Agency: CE

Win Source Part Number: 1090181-HWS50A-24/A
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: HWS-A (50W)
Type: Enclosed
Features: Adjustable Output, Universal Input
Package: Bulk
Applications: Industrial, ITE (Commercial)
Standard Package: 1
Power (Watts): 50W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 82%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 4.72" L x 1.04" W x 3.23" H (119.9mm x 26.4mm x 82.0mm)
Alternative Parts (Cross-Reference): PCM-400-24-CFS; HWS15A-24/A; HWS30A-24/A; HWS150A-24/A; S8VK-G12024; ECP180PS24; VEH120PS24HWS-50A-24/A; HWS-50A-24A; HWS50A-24A; HWS50A24/A; HWS50A24A;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Current - Output 1: 2.2 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-2259,HWS50A24/A
Base Product Number: HWS50
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1090181-HWS50A-24/A
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD737AR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
View Details
ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JG - 068360-ICE3B0365JG - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 22 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers