The HWS50A-12 is a 50W single-output AC-DC power supply delivering 12V at up to 4.3A, designed for industrial control applications. It accepts an 85-265Vac input and complies with IEC 62368-1, UL 508, and EN 62477-1 OVC III, with SEMI F47 line dip protection and Class B EMI without external filtering. Ripple and noise are 150mV, with line and load regulation at 48mV and 150mV. Overvoltage protection latches at 15-17.4V, and overcurrent protection operates in hiccup mode. Efficiency is 83% at 115Vac and 85% at 230Vac. The unit has a convection-cooled aluminum case measuring 31.5 x 82 x 120 mm with screw terminals, operates from -10°C to +70°C with linear derating above 50°C, and carries a limited lifetime warranty in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, OPEN FRAME SYTLE, AC-DC, 12V, 4.3A; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1OUTPUTS; OUTPUT POWER MAX:51.6W; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:4.3A; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY
| TDK-Lambda Americas Inc. | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS50A-12 | 211227582 |
| Product Name | AC-DC Power Supplies | Power Supply |
| Type | DC Power Supply | |
| Technology | Switching Power Supply | |
| Features | Full function flagship model Limited Lifetime Warranty | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |