TDK-Lambda Americas Inc. AC DC Converters HWS50-5/A

Description
Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1356-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1356-ND
AC DC Converters 285-1356-ND
Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Single Output; 5 V; 10 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.) - 70177037 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 5 V; 10 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.)
70177037
Power Supply, Single Output; 5 V; 10 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.) 70177037
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-1356-ND 70177037
Product Name AC DC Converters Power Supply, Single Output; 5 V; 10 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.)
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details