TDK-Lambda Americas Inc. AC DC Converters HWS50-24/A

Description
Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1348-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1348-ND
AC DC Converters 285-1348-ND
Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Single Output; 24 V; 2.2 A (Max.); 96 mV; 192 mV; 0.02%/ degC (Max - 70177052 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 24 V; 2.2 A (Max.); 96 mV; 192 mV; 0.02%/ degC (Max
70177052
Power Supply, Single Output; 24 V; 2.2 A (Max.); 96 mV; 192 mV; 0.02%/ degC (Max 70177052
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-1348-ND 70177052
Product Name AC DC Converters Power Supply, Single Output; 24 V; 2.2 A (Max.); 96 mV; 192 mV; 0.02%/ degC (Max
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details