TDK-Lambda Americas Inc. Power Supply HWS50-15/A

Description
POWER SUPPLY, ENCLOSED, PANEL MOUNT, INPUT 100-240VAC, 0.8A, OUTPUT 15V, 3.5A, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, ENCLOSED, PANEL MOUNT, INPUT 100-240VAC, 0.8A, OUTPUT 15V, 3.5A, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 211261021 - Radwell International
Willingboro, NJ, United States
Power Supply
211261021
Power Supply 211261021
POWER SUPPLY, ENCLOSED, PANEL MOUNT, INPUT 100-240VAC, 0.8A, OUTPUT 15V, 3.5A, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, ENCLOSED, PANEL MOUNT, INPUT 100-240VAC, 0.8A, OUTPUT 15V, 3.5A, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Single Output; 15 V; 3.5 A (Max.); 60 mV; 120 mV; 0.02%/ degC (Max - 70177047 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 15 V; 3.5 A (Max.); 60 mV; 120 mV; 0.02%/ degC (Max
70177047
Power Supply, Single Output; 15 V; 3.5 A (Max.); 60 mV; 120 mV; 0.02%/ degC (Max 70177047
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 211261021 70177047
Product Name Power Supply Power Supply, Single Output; 15 V; 3.5 A (Max.); 60 mV; 120 mV; 0.02%/ degC (Max
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR150-12B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details