TDK-Lambda Europe GmbH 3,000W Programmable CVCC AC-DC Power Supplies HWS3000GT4-80

Description
The HWS3000G series of compact AC‑DC power supplies delivers up to 1500W with low‑line input voltages 85–132Vac and 3000W at high‑line input 170–265Vac. The three‑phase GT or GT4 models provide 3000W with a three‑phase input range of either 170–265Vac or 340–528Vac. Available with nominal output voltages of 24V, 48V, 60V, 80V, 130V, and 250V, each unit features fully programmable CV/CC operation from zero to maximum rating. Programming is supported via RS485 (MODBus) or analog 1–5V and 4–20mA control signals. Up to three units can be connected in series and / or ten units in parallel for higher voltage or current requirements. Despite their high power density, all models are housed in a compact 270 × 150 × 61 mm (10.6 × 5.9 × 2.4") design and use conservatively rated electrolytic capacitors to ensure long service life. The series is backed by a seven‑year warranty. Features Digital or analog programming (CV/CC) Series and/or parallel operation Compact 270 x 150 x 61mm footprint 7 year warranty Single and three phase input models /HD option to meet MIL-STD-810G shock and vibration and board coating Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Rugged / Harsh Environment Semiconductor Fabrication
Request a Quote Datasheet
Description
The HWS3000G series of compact AC‑DC power supplies delivers up to 1500W with low‑line input voltages 85–132Vac and 3000W at high‑line input 170–265Vac. The three‑phase GT or GT4 models provide 3000W with a three‑phase input range of either 170–265Vac or 340–528Vac. Available with nominal output voltages of 24V, 48V, 60V, 80V, 130V, and 250V, each unit features fully programmable CV/CC operation from zero to maximum rating. Programming is supported via RS485 (MODBus) or analog 1–5V and 4–20mA control signals. Up to three units can be connected in series and / or ten units in parallel for higher voltage or current requirements. Despite their high power density, all models are housed in a compact 270 × 150 × 61 mm (10.6 × 5.9 × 2.4") design and use conservatively rated electrolytic capacitors to ensure long service life. The series is backed by a seven‑year warranty. Features Digital or analog programming (CV/CC) Series and/or parallel operation Compact 270 x 150 x 61mm footprint 7 year warranty Single and three phase input models /HD option to meet MIL-STD-810G shock and vibration and board coating Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Rugged / Harsh Environment Semiconductor Fabrication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,000W Programmable CVCC AC-DC Power Supplies - HWS3000GT4-80 - TDK-Lambda Europe GmbH
Achern, Germany
3,000W Programmable CVCC AC-DC Power Supplies
HWS3000GT4-80
3,000W Programmable CVCC AC-DC Power Supplies HWS3000GT4-80
The HWS3000G series of compact AC‑DC power supplies delivers up to 1500W with low‑line input voltages 85–132Vac and 3000W at high‑line input 170–265Vac. The three‑phase GT or GT4 models provide 3000W with a three‑phase input range of either 170–265Vac or 340–528Vac. Available with nominal output voltages of 24V, 48V, 60V, 80V, 130V, and 250V, each unit features fully programmable CV/CC operation from zero to maximum rating. Programming is supported via RS485 (MODBus) or analog 1–5V and 4–20mA control signals. Up to three units can be connected in series and / or ten units in parallel for higher voltage or current requirements. Despite their high power density, all models are housed in a compact 270 × 150 × 61 mm (10.6 × 5.9 × 2.4") design and use conservatively rated electrolytic capacitors to ensure long service life. The series is backed by a seven‑year warranty. Features Digital or analog programming (CV/CC) Series and/or parallel operation Compact 270 x 150 x 61mm footprint 7 year warranty Single and three phase input models /HD option to meet MIL-STD-810G shock and vibration and board coating Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Rugged / Harsh Environment Semiconductor Fabrication

The HWS3000G series of compact AC‑DC power supplies delivers up to 1500W with low‑line input voltages 85–132Vac and 3000W at high‑line input 170–265Vac. The three‑phase GT or GT4 models provide 3000W with a three‑phase input range of either 170–265Vac or 340–528Vac.

Available with nominal output voltages of 24V, 48V, 60V, 80V, 130V, and 250V, each unit features fully programmable CV/CC operation from zero to maximum rating. Programming is supported via RS485 (MODBus) or analog 1–5V and 4–20mA control signals.

Up to three units can be connected in series and / or ten units in parallel for higher voltage or current requirements. Despite their high power density, all models are housed in a compact 270 × 150 × 61 mm (10.6 × 5.9 × 2.4") design and use conservatively rated electrolytic capacitors to ensure long service life.

The series is backed by a seven‑year warranty.

Features

  • Digital or analog programming (CV/CC)
  • Series and/or parallel operation
  • Compact 270 x 150 x 61mm footprint
  • 7 year warranty
  • Single and three phase input models
  • /HD option to meet MIL-STD-810G shock and vibration and board coating

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
  • Rugged / Harsh Environment
  • Semiconductor Fabrication
Supplier's Site Datasheet
AC DC Converters - 285-HWS3000GT4-80-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-HWS3000GT4-80-ND
AC DC Converters 285-HWS3000GT4-80-ND
AC/DC CONVERTER 80V 3000W

AC/DC CONVERTER 80V 3000W

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number HWS3000GT4-80 285-HWS3000GT4-80-ND
Product Name 3,000W Programmable CVCC AC-DC Power Supplies AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 80.0 volts
DC Output Current 37.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1U Front End Power supply - FPS1000 12/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 12.0 volts
View Details