TDK-Lambda Corporation 3,000W Programmable CVCC AC-DC Power Supplies HWS3000GT-48

Description
The HWS3000G series of compact AC‑DC power supplies delivers up to 1500W with low‑line input voltages 85–132Vac and 3000W at high‑line input 170–265Vac. The three‑phase GT or GT4 models provide 3000W with a three‑phase input range of either 170–265Vac or 340–528Vac. Available with nominal output voltages of 24V, 48V, 60V, 80V, 130V, and 250V, each unit features fully programmable CV/CC operation from zero to maximum rating. Programming is supported via RS485 (MODBus) or analog 1–5V and 4–20mA control signals. Up to three units can be connected in series and / or ten units in parallel for higher voltage or current requirements. Despite their high power density, all models are housed in a compact 270 × 150 × 61 mm (10.6 × 5.9 × 2.4") design and use conservatively rated electrolytic capacitors to ensure long service life. The series is backed by a seven‑year warranty. Features Digital or analog programming (CV/CC) Series and/or parallel operation Compact 270 x 150 x 61mm footprint 7 year warranty Single and three phase input models /HD option to meet MIL-STD-810G shock and vibration and board coating Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Rugged / Harsh Environment Semiconductor Fabrication
Request a Quote Datasheet
Description
The HWS3000G series of compact AC‑DC power supplies delivers up to 1500W with low‑line input voltages 85–132Vac and 3000W at high‑line input 170–265Vac. The three‑phase GT or GT4 models provide 3000W with a three‑phase input range of either 170–265Vac or 340–528Vac. Available with nominal output voltages of 24V, 48V, 60V, 80V, 130V, and 250V, each unit features fully programmable CV/CC operation from zero to maximum rating. Programming is supported via RS485 (MODBus) or analog 1–5V and 4–20mA control signals. Up to three units can be connected in series and / or ten units in parallel for higher voltage or current requirements. Despite their high power density, all models are housed in a compact 270 × 150 × 61 mm (10.6 × 5.9 × 2.4") design and use conservatively rated electrolytic capacitors to ensure long service life. The series is backed by a seven‑year warranty. Features Digital or analog programming (CV/CC) Series and/or parallel operation Compact 270 x 150 x 61mm footprint 7 year warranty Single and three phase input models /HD option to meet MIL-STD-810G shock and vibration and board coating Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Rugged / Harsh Environment Semiconductor Fabrication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,000W Programmable CVCC AC-DC Power Supplies - HWS3000GT-48 - TDK-Lambda Europe GmbH
Achern, Germany
3,000W Programmable CVCC AC-DC Power Supplies
HWS3000GT-48
3,000W Programmable CVCC AC-DC Power Supplies HWS3000GT-48
The HWS3000G series of compact AC‑DC power supplies delivers up to 1500W with low‑line input voltages 85–132Vac and 3000W at high‑line input 170–265Vac. The three‑phase GT or GT4 models provide 3000W with a three‑phase input range of either 170–265Vac or 340–528Vac. Available with nominal output voltages of 24V, 48V, 60V, 80V, 130V, and 250V, each unit features fully programmable CV/CC operation from zero to maximum rating. Programming is supported via RS485 (MODBus) or analog 1–5V and 4–20mA control signals. Up to three units can be connected in series and / or ten units in parallel for higher voltage or current requirements. Despite their high power density, all models are housed in a compact 270 × 150 × 61 mm (10.6 × 5.9 × 2.4") design and use conservatively rated electrolytic capacitors to ensure long service life. The series is backed by a seven‑year warranty. Features Digital or analog programming (CV/CC) Series and/or parallel operation Compact 270 x 150 x 61mm footprint 7 year warranty Single and three phase input models /HD option to meet MIL-STD-810G shock and vibration and board coating Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Rugged / Harsh Environment Semiconductor Fabrication

The HWS3000G series of compact AC‑DC power supplies delivers up to 1500W with low‑line input voltages 85–132Vac and 3000W at high‑line input 170–265Vac. The three‑phase GT or GT4 models provide 3000W with a three‑phase input range of either 170–265Vac or 340–528Vac.

Available with nominal output voltages of 24V, 48V, 60V, 80V, 130V, and 250V, each unit features fully programmable CV/CC operation from zero to maximum rating. Programming is supported via RS485 (MODBus) or analog 1–5V and 4–20mA control signals.

Up to three units can be connected in series and / or ten units in parallel for higher voltage or current requirements. Despite their high power density, all models are housed in a compact 270 × 150 × 61 mm (10.6 × 5.9 × 2.4") design and use conservatively rated electrolytic capacitors to ensure long service life.

The series is backed by a seven‑year warranty.

Features

  • Digital or analog programming (CV/CC)
  • Series and/or parallel operation
  • Compact 270 x 150 x 61mm footprint
  • 7 year warranty
  • Single and three phase input models
  • /HD option to meet MIL-STD-810G shock and vibration and board coating

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
  • Rugged / Harsh Environment
  • Semiconductor Fabrication
Supplier's Site Datasheet
AC DC Converters - 285-HWS3000GT-48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-HWS3000GT-48-ND
AC DC Converters 285-HWS3000GT-48-ND
AC/DC CONVERTER 48V 3005W

AC/DC CONVERTER 48V 3005W

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number HWS3000GT-48 285-HWS3000GT-48-ND
Product Name 3,000W Programmable CVCC AC-DC Power Supplies AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 62.6 amps
DC Output Power 3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 402S-15KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-12012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details