The HWS3000GT-24 is a 3,000W three-phase AC-DC power supply with a 24V nominal output voltage, programmable from 0 to 28.8V via RS485 (Modbus RTU) or analog 1-5V/4-20mA signals. It operates from a 170-265Vac input and delivers up to 125A output current with 91% efficiency at 220/230Vac. The unit features a compact 270 x 150 x 61mm (10.6 x 5.9 x 2.4") footprint, includes remote On/Off, AC fail, and fault monitoring signals, and supports parallel operation of up to ten units. It meets IEC/EN/UL/CSA62368-1
The HWS3000G series of compact AC‑DC power supplies delivers up to 1500W with low‑line input voltages 85–132Vac and 3000W at high‑line input 170–265Vac. The three‑phase GT or GT4 models provide 3000W with a three‑phase input range of either 170–265Vac or 340–528Vac.
Available with nominal output voltages of 24V, 48V, 60V, 80V, 130V, and 250V, each unit features fully programmable CV/CC operation from zero to maximum rating. Programming is supported via RS485 (MODBus) or analog 1–5V and 4–20mA control signals.
Up to three units can be connected in series and / or ten units in parallel for higher voltage or current requirements. Despite their high power density, all models are housed in a compact 270 × 150 × 61 mm (10.6 × 5.9 × 2.4") design and use conservatively rated electrolytic capacitors to ensure long service life.
The series is backed by a seven‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS3000GT-24 |
| Product Name | 3,000W Programmable CVCC AC-DC Power Supplies |
| Type | DC Power Supply |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 125 amps |