The HWS3000G-130 is a 3,000W programmable AC-DC power supply with a nominal output voltage of 130V, capable of delivering up to 23.2A at high-line input (170-265Vac) and 11.6A at low-line input (85-132Vac). It features fully programmable constant voltage/current operation via RS485 (MODBus) or analog 1-5V/4-20mA signals. The unit is housed in a compact 270 × 150 × 61mm (10.6 × 5.9 × 2.4") footprint and supports parallel operation of up to ten units or series connection of up to three units. It meets IEC/EN/UL/CSA62368-1
The HWS3000G series of compact AC‑DC power supplies delivers up to 1500W with low‑line input voltages 85–132Vac and 3000W at high‑line input 170–265Vac. The three‑phase GT or GT4 models provide 3000W with a three‑phase input range of either 170–265Vac or 340–528Vac.
Available with nominal output voltages of 24V, 48V, 60V, 80V, 130V, and 250V, each unit features fully programmable CV/CC operation from zero to maximum rating. Programming is supported via RS485 (MODBus) or analog 1–5V and 4–20mA control signals.
Up to three units can be connected in series and / or ten units in parallel for higher voltage or current requirements. Despite their high power density, all models are housed in a compact 270 × 150 × 61 mm (10.6 × 5.9 × 2.4") design and use conservatively rated electrolytic capacitors to ensure long service life.
The series is backed by a seven‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS3000G-130 |
| Product Name | 3,000W Programmable CVCC AC-DC Power Supplies |
| Type | DC Power Supply |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 130.0 volts |
| DC Output Current | 23.2 amps |