TDK-Lambda Americas Inc., High Power Division AC DC Converters - HWS300-24/HD HWS300-24/HD

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 920687-HWS300-24/HD Series: HWS/HD (300W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Enclosed, Conformal Coated AC DC Converters Output 24V - - - 14A 85 ~ 265 VAC Input Package: Bulk Mounting: Chassis Mount Family Name: HWS300 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8504.40.6018 Other Part Number: 285-1323, HWS30024/HD, HWS30024HD
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 920687-HWS300-24/HD Series: HWS/HD (300W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Enclosed, Conformal Coated AC DC Converters Output 24V - - - 14A 85 ~ 265 VAC Input Package: Bulk Mounting: Chassis Mount Family Name: HWS300 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8504.40.6018 Other Part Number: 285-1323, HWS30024/HD, HWS30024HD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - HWS300-24/HD - 920687-HWS300-24/HD - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - HWS300-24/HD
920687-HWS300-24/HD
AC DC Converters - HWS300-24/HD 920687-HWS300-24/HD
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 920687-HWS300-24/HD Series: HWS/HD (300W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Enclosed, Conformal Coated AC DC Converters Output 24V - - - 14A 85 ~ 265 VAC Input Package: Bulk Mounting: Chassis Mount Family Name: HWS300 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8504.40.6018 Other Part Number: 285-1323, HWS30024/HD, HWS30024HD

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 920687-HWS300-24/HD
Series: HWS/HD (300W)
Operating Temperature Range: -40°C ~ 71°C (With Derating)
Features: Enclosed, Conformal Coated AC DC Converters Output 24V - - - 14A 85 ~ 265 VAC Input
Package: Bulk
Mounting: Chassis Mount
Family Name: HWS300
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8504.40.6018
Other Part Number: 285-1323, HWS30024/HD, HWS30024HD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 920687-HWS300-24/HD
Product Name AC DC Converters - HWS300-24/HD
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details