TDK-Lambda Americas Inc. AC DC Converters HWS30-5/A

Description
Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1340-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1340-ND
AC DC Converters 285-1340-ND
Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Single Output; 5 V; 6 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.) - 70177036 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 5 V; 6 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.)
70177036
Power Supply, Single Output; 5 V; 6 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.) 70177036
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-1340-ND 70177036
Product Name AC DC Converters Power Supply, Single Output; 5 V; 6 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.)
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6891-ea-pu-11000-80-4u-wc-32110 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details