TDK-Lambda Americas Inc. Power Supply, Single Output; 12 V; 2.5 A (Max.); 48 mV; 96 mV; 0.02%/ degC (Max. HWS30-12/A

Description
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage
Description
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Single Output; 12 V; 2.5 A (Max.); 48 mV; 96 mV; 0.02%/ degC (Max. - 70177041 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 12 V; 2.5 A (Max.); 48 mV; 96 mV; 0.02%/ degC (Max.
70177041
Power Supply, Single Output; 12 V; 2.5 A (Max.); 48 mV; 96 mV; 0.02%/ degC (Max. 70177041
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177041
Product Name Power Supply, Single Output; 12 V; 2.5 A (Max.); 48 mV; 96 mV; 0.02%/ degC (Max.
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6924-ea-pul-11000-80-4u-wc-32143 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details