The HWS150A-5/R is a 150W single-output AC-DC power supply with a 5V output, featuring an optional remote on/off function via the /R suffix. It accepts an input voltage range of 85 to 265Vac with a 300Vac peak surge for 5 seconds and operates at 47 to 63Hz. The unit delivers 87% efficiency at 230Vac input and meets Class B conducted and radiated EMI standards without external filtering. It is certified to IEC 62368-1, UL 508, and EN 62477-1 OVC III, and complies with SEMI F47. The device has a metal case with dimensions of 42 x 82 x 160 mm, screw terminals, and operates from -10°C to +70°C with linear derating to 20% load above 50°C. It includes overvoltage, overcurrent, and overtemperature protection, with a limited lifetime warranty in the Americas and EMEA regions. The unit has a typical weight of 520g and requires no minimum load.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS150A-5/R |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Full function flagship model Limited Lifetime Warranty |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |