The HWS150A-15/RA is a 150W single-output AC-DC industrial power supply with a 15V output, supporting a wide input range of 85 to 265Vac and offering 89% efficiency at 230Vac. It features a metal case with dimensions of 42 x 82 x 160 mm, screw terminals, and optional remote on/off via the /R suffix. Certified to IEC 62368-1, UL 508, and EN 62477-1 OVC III, it meets Class B EMI limits without external filtering and complies with SEMI F47. It operates from -10°C to +70°C with derating above 50°C, has a limited lifetime warranty in applicable regions, and includes overvoltage and overcurrent protection with automatic recovery. The /RA suffix indicates remote on/off functionality is enabled.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS150A-15/RA |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Full function flagship model Limited Lifetime Warranty |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 |