Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218676-HWS150036
Length: 76.2 mm
Approvals: CE
Height: 82.55 mm
Weight: 249.999986 g
Power Rating: 1.51 kW
Isolation Voltage: 3 kV
Number of Outputs: 1
Output Current: 46.5 A
Voltage - Output 1: 36 V
Efficiency: 88 %
Output Power: 1.512 kW
Output Voltage: 36 V
Width: 127 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): HWS-1500-36; HWS1500-36;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Depth: 127 mm
Mount: Chassis Mount, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
REACH SVHC: No SVHC
Max Power Dissipation: 1.5 kW
Max Output Current: 46.5 A
Max Operating Temperature: 70 °C
Current - Output 1: 42 A
Max Output Power: 1.512 kW
Nominal Output Voltage: 36 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1218676-HWS150036 |
| Product Name | Custom Parts - Custom Parts (E - I) - HWS150036 |