TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters HWS1500-24

Description
Win Source Part Number: 1237352-HWS1500-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HWS (1500W) Type: Enclosed Features: Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1500W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 11.00" L x 5.00" W x 3.25" H (279.4mm x 127.0mm x 82.6mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 65 A Mfr: TDK-Lambda Americas Inc Other Names: 285-1286L,HWS150024, 285-1286,Q5568993HL, 285-HWS1500-24,285-1 286,HWS1500-24 Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1237352-HWS1500-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HWS (1500W) Type: Enclosed Features: Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1500W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 11.00" L x 5.00" W x 3.25" H (279.4mm x 127.0mm x 82.6mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 65 A Mfr: TDK-Lambda Americas Inc Other Names: 285-1286L,HWS150024, 285-1286,Q5568993HL, 285-HWS1500-24,285-1 286,HWS1500-24 Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1237352-HWS1500-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1237352-HWS1500-24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1237352-HWS1500-24
Win Source Part Number: 1237352-HWS1500-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HWS (1500W) Type: Enclosed Features: Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1500W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 11.00" L x 5.00" W x 3.25" H (279.4mm x 127.0mm x 82.6mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 65 A Mfr: TDK-Lambda Americas Inc Other Names: 285-1286L,HWS150024, 285-1286,Q5568993HL, 285-HWS1500-24,285-1 286,HWS1500-24 Approval Agency: CE

Win Source Part Number: 1237352-HWS1500-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: HWS (1500W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 1500W
Voltage - Input: 85 ~ 265 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 11.00" L x 5.00" W x 3.25" H (279.4mm x 127.0mm x 82.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Current - Output 1: 65 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-1286L,HWS150024,285-1286,Q5568993HL,285-HWS1500-24,285-1286,HWS1500-24
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1237352-HWS1500-24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5504N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0665JXKLA1 - 115492-ICE3BR0665JXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 74 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details