Win Source Part Number: 1031643-HWS150-5/A
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: HWS (150W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, Remote Sense, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 150W
Voltage - Input: 85 ~ 265 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 86%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 6.30" L x 1.65" W x 3.23" H (160.0mm x 41.9mm x 82.0mm)
Alternative Parts (Cross-Reference): JWS1505/A; HWS300-5; DPP25-5; VI-J50-IY; MDR-10-5; DR-30-5HWS150-5A; HWS1505/A;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 30 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-1309,HWS1505A,HW
Product Status: Obsolete
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1031643-HWS150-5/A |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |