TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) AC DC Converters HWS150-24/A

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: HWS (150W) Package: Bulk Product Status: Obsolete Type: Enclosed Voltage - Input: 85 ~ 265 VAC Voltage - Output 1: 24V Applications: ITE (Commercial)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: HWS (150W) Package: Bulk Product Status: Obsolete Type: Enclosed Voltage - Input: 85 ~ 265 VAC Voltage - Output 1: 24V Applications: ITE (Commercial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) AC DC Converters
Power Supplies - External/Internal (Off-Board) AC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: HWS (150W) Package: Bulk Product Status: Obsolete Type: Enclosed Voltage - Input: 85 ~ 265 VAC Voltage - Output 1: 24V Applications: ITE (Commercial)

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: HWS (150W)
Package: Bulk
Product Status: Obsolete
Type: Enclosed
Voltage - Input: 85 ~ 265 VAC
Voltage - Output 1: 24V
Applications: ITE (Commercial)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - External/Internal (Off-Board) AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD637BQ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CERDIP
Input Voltage ? to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details