TDK-Lambda Americas Inc. AC DC Converters HWS150-24/A

Description
Enclosed AC DC Converters 1 Output 24V 6.5A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 6.5A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1301-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1301-ND
AC DC Converters 285-1301-ND
Enclosed AC DC Converters 1 Output 24V 6.5A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 24V 6.5A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Single Output; 24 V; 6.5 A (Max.); 96 mV; 192 mV; 0.02%/ degC (Max - 70177054 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 24 V; 6.5 A (Max.); 96 mV; 192 mV; 0.02%/ degC (Max
70177054
Power Supply, Single Output; 24 V; 6.5 A (Max.); 96 mV; 192 mV; 0.02%/ degC (Max 70177054
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site
Power Supply - 40096207 - Radwell International
Willingboro, NJ, United States
Power Supply
40096207
Power Supply 40096207
DISCONTINUED BY MANUFACTURER, AC-DC POWER SUPPLY, ENCLOSED, 100/240 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, (SUGGESTED REPLACEMENT: HWS150A-24/A). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC-DC POWER SUPPLY, ENCLOSED, 100/240 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, (SUGGESTED REPLACEMENT: HWS150A-24/A). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 285-1301-ND 70177054 40096207
Product Name AC DC Converters Power Supply, Single Output; 24 V; 6.5 A (Max.); 96 mV; 192 mV; 0.02%/ degC (Max Power Supply
Type AC/DC Converter; 1
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 265.0 volts 85.0 to 265.0 volts
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR55-180T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2327-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers