TDK-Lambda Americas Inc. AC DC Converters HWS15-3/A

Description
Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1315-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1315-ND
AC DC Converters 285-1315-ND
Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Single Output; 3 V; 3 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.) - 70177030 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 3 V; 3 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.)
70177030
Power Supply, Single Output; 3 V; 3 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.) 70177030
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-1315-ND 70177030
Product Name AC DC Converters Power Supply, Single Output; 3 V; 3 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.)
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Space Products - M3H280515T - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details