TDK-Lambda Americas Inc. AC DC Converters HWS15-12/A

Description
Enclosed AC DC Converters 1 Output 12V 1.3A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 1.3A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1312-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1312-ND
AC DC Converters 285-1312-ND
Enclosed AC DC Converters 1 Output 12V 1.3A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 12V 1.3A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Single Output; 12 V; 1.3 A (Max.); 48 mV; 96 mV; 0.02%/ degC (Max. - 70177040 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 12 V; 1.3 A (Max.); 48 mV; 96 mV; 0.02%/ degC (Max.
70177040
Power Supply, Single Output; 12 V; 1.3 A (Max.); 48 mV; 96 mV; 0.02%/ degC (Max. 70177040
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-1312-ND 70177040
Product Name AC DC Converters Power Supply, Single Output; 12 V; 1.3 A (Max.); 48 mV; 96 mV; 0.02%/ degC (Max.
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details