TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters HWS100A-5

Description
Win Source Part Number: 1351082-HWS100A-5 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: HWS-A (100W) Type: Open Frame Features: Adjustable Output, Remote Sense, Universal Input Package: Bulk Size / Dimension: 6.30" L x 1.30" W x 3.23" H (160.0mm x 33.0mm x 82.0mm) Applications: Industrial, ITE (Commercial) Standard Package: 1 Power (Watts): 100W Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 20 A Mfr: TDK-Lambda Americas Inc Base Product Number: HWS100 Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1351082-HWS100A-5 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: HWS-A (100W) Type: Open Frame Features: Adjustable Output, Remote Sense, Universal Input Package: Bulk Size / Dimension: 6.30" L x 1.30" W x 3.23" H (160.0mm x 33.0mm x 82.0mm) Applications: Industrial, ITE (Commercial) Standard Package: 1 Power (Watts): 100W Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 20 A Mfr: TDK-Lambda Americas Inc Base Product Number: HWS100 Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1351082-HWS100A-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1351082-HWS100A-5
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1351082-HWS100A-5
Win Source Part Number: 1351082-HWS100A-5 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: HWS-A (100W) Type: Open Frame Features: Adjustable Output, Remote Sense, Universal Input Package: Bulk Size / Dimension: 6.30" L x 1.30" W x 3.23" H (160.0mm x 33.0mm x 82.0mm) Applications: Industrial, ITE (Commercial) Standard Package: 1 Power (Watts): 100W Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 20 A Mfr: TDK-Lambda Americas Inc Base Product Number: HWS100 Approval Agency: CE

Win Source Part Number: 1351082-HWS100A-5
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: HWS-A (100W)
Type: Open Frame
Features: Adjustable Output, Remote Sense, Universal Input
Package: Bulk
Size / Dimension: 6.30" L x 1.30" W x 3.23" H (160.0mm x 33.0mm x 82.0mm)
Applications: Industrial, ITE (Commercial)
Standard Package: 1
Power (Watts): 100W
Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 86%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 20 A
Mfr: TDK-Lambda Americas Inc
Base Product Number: HWS100
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1351082-HWS100A-5
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details