The HWS100A-5/R is a 100W single-output AC-DC power supply in the HWS-A series, providing a 5V output with remote on/off capability via the /R suffix. It accepts an input range of 85 to 265Vac, operates over a temperature range of -10°C to +70°C with derating above 50°C, and meets IEC 62368-1, UL 508, and EN 62477-1 OVC III certifications. It complies with Class B conducted and radiated EMI limits without external filtering, has a maximum ripple and noise of 120mV, and features push-in wire terminals as standard. The unit measures 33.5 x 83 x 160.5 mm with a cover and weighs 470g. Efficiency is 84% at 115Vac and 86% at 230Vac. It includes overvoltage and overcurrent protection with automatic recovery, and has a limited lifetime warranty in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS100A-5/R |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Full function flagship model Limited Lifetime Warranty |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |