TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters HWS100A-5/HD

Description
Win Source Part Number: 1351080-HWS100A-5/HD Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: HWS/HD (100W) Type: Open Frame, Conformal Coated Features: Adjustable Output, PFC, Universal Input Package: Bulk Size / Dimension: 6.30" L x 3.23" W x 1.10" H (160.0mm x 82.0mm x 28.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100W Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 71°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6007 Current - Output 1: 20 A Mfr: TDK-Lambda Americas Inc Base Product Number: HWS100 Approval Agency: CE California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1351080-HWS100A-5/HD Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: HWS/HD (100W) Type: Open Frame, Conformal Coated Features: Adjustable Output, PFC, Universal Input Package: Bulk Size / Dimension: 6.30" L x 3.23" W x 1.10" H (160.0mm x 82.0mm x 28.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100W Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 71°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6007 Current - Output 1: 20 A Mfr: TDK-Lambda Americas Inc Base Product Number: HWS100 Approval Agency: CE California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1351080-HWS100A-5/HD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1351080-HWS100A-5/HD
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1351080-HWS100A-5/HD
Win Source Part Number: 1351080-HWS100A-5/HD Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: HWS/HD (100W) Type: Open Frame, Conformal Coated Features: Adjustable Output, PFC, Universal Input Package: Bulk Size / Dimension: 6.30" L x 3.23" W x 1.10" H (160.0mm x 82.0mm x 28.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100W Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 71°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6007 Current - Output 1: 20 A Mfr: TDK-Lambda Americas Inc Base Product Number: HWS100 Approval Agency: CE California Prop 65: Warning Information

Win Source Part Number: 1351080-HWS100A-5/HD
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: HWS/HD (100W)
Type: Open Frame, Conformal Coated
Features: Adjustable Output, PFC, Universal Input
Package: Bulk
Size / Dimension: 6.30" L x 3.23" W x 1.10" H (160.0mm x 82.0mm x 28.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 100W
Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 86%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 71°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6007
Current - Output 1: 20 A
Mfr: TDK-Lambda Americas Inc
Base Product Number: HWS100
Approval Agency: CE
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1351080-HWS100A-5/HD
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280CJZXKLA1 - 776280-ICE3AR2280CJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details