The HWS100A-48 is a 100W single-output AC-DC power supply in the HWS15A-150A series, designed for industrial control equipment. It provides a 48V output with a voltage range of 38.4 to 52.8V and a maximum current of 2.1A. The unit accepts an input voltage range of 85 to 265Vac, with a peak surge of 300Vac for 5 seconds, and operates at 47 to 63Hz. It meets IEC 62368-1, UL 508, and EN 62477-1 OVC III safety standards, and complies with Class B conducted and radiated EMI limits without external filtering. The supply features a metal case with screw terminals, measures 33.5 x 83 x 160.5 mm, weighs 470 g, and operates from -10°C to +70°C with linear derating to 20% load above 50°C. Efficiency is 88%/90% at 115/230Vac, with hold-up time of 20ms and remote sense capability. A limited lifetime warranty applies in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS100A-48 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Full function flagship model Limited Lifetime Warranty |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |