The HWS100A-24/A is a 100W single output AC-DC industrial power supply with a 24V output, designed for industrial control equipment. It accepts an input range of 85 to 265Vac and operates at 47-63Hz. It meets IEC 62368-1, UL 508, and EN 62477-1 OVC III certifications, and complies with Class B conducted and radiated emissions without external filtering. The unit has screw terminals, an aluminum case, and measures 33.5 x 83 x 160.5 mm with a cover. Efficiency is 87% at 115Vac and 89% at 230Vac. Operating temperature ranges from -10°C to +70°C, derating linearly to 20% load above 50°C. Overvoltage protection triggers at 30-34.8V, and overcurrent protection operates in hiccup mode with automatic recovery. Weight is 470g.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS100A-24/B |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Full function flagship model Limited Lifetime Warranty |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |